HP logo

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130022
Info modified on:
22 Aug 2022, 16:25:49
Short summary description HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"):

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor, 54.6 cm (21.5"), LCD, 3 ms

Long summary description HP 2159m 21.5 inch Diagonal Full HD LCD Monitor computer monitor 54.6 cm (21.5"):

HP 2159m 21.5 inch Diagonal Full HD LCD Monitor. Display diagonal: 54.6 cm (21.5"). Display: LCD. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.