HP logo

HP Compaq Q2159 54,6 cm (21.5 inch) Diagonal Widescreen LCD Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264016
Info modified on:
22 Aug 2022, 16:26:04
Short summary description HP Compaq Q2159 54,6 cm (21.5 inch) Diagonal Widescreen LCD Monitor:

HP Compaq Q2159 54,6 cm (21.5 inch) Diagonal Widescreen LCD Monitor, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP Compaq Q2159 54,6 cm (21.5 inch) Diagonal Widescreen LCD Monitor:

HP Compaq Q2159 54,6 cm (21.5 inch) Diagonal Widescreen LCD Monitor. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.