HP logo

HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44982
Info modified on:
22 Jan 2025, 04:52:38
End of life date:
30 Jan 2010
Short summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p Notebook PC, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2.86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.