location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8530p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU457EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420442882 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jan 2010
Product end of life date
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9400 2.53 GHz
  • - 39.1 cm (15.4") Matt
  • - 2 GB DDR2-SDRAM
  • - 250 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 3650
  • - Bluetooth
  • - 4.75 h
  • - Windows Vista Business
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business :
The long product name of HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 2.53 GHz, 2048MB DDR2, 250 GB, DVD+/-RW SuperMulti DL, Bluetooth, Windows Vista® Business 32-bit
More>>>
HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
The official description of HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP EliteBook 8530p Notebook PC delivers exceptional graphics and performance in a powerful—yet portable—15.4-inch diagonal notebook.

Short summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This short summary of the HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8530p Notebook PC, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 2 GB, 250 GB, Windows Vista Business

Long summary description HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 8530p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9400
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
No
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3650
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD
Network
Networking features
Gigabit
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
DualPoint
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGEK
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35562
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
4.75 h
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
355 mm
Depth
263 mm
Height (front)
2.8 cm
Weight *
2.8 kg
Packaging data
Package weight
15.3 kg
Other features
Wireless technology
Intel 802.11 a/b/g/n, UNDP WWAN
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:41:38
Uk has collected 3 expert reviews for HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
brighthub.com
Updated:
2013-11-10 09:41:38
HPs EliteBook series 8530p notebook PC is a great mid-level machine for power users who need a semi-rugged computer with a lot of features. Its much cheaper than the Panasonic Toughbook, too. First ImpressionsRating HP’s new EliteBook 8530p Notebook...
100%