HP logo

HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X4500HD Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81701
Info modified on:
22 Jan 2025, 06:03:53
Short summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X4500HD Windows Vista Business:

HP EliteBook 2730p Notebook PC, Intel® Core™2 Duo, 1.86 GHz, 30.7 cm (12.1"), 2 GB, 80 GB, Windows Vista Business

Long summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR2-SDRAM 80 GB Intel® GMA X4500HD Windows Vista Business:

HP EliteBook 2730p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.