HP logo

HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 1 GB 120 GB HDD Windows XP Home Edition

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65462
Info modified on:
22 Jan 2025, 04:58:28
End of life date:
01 Aug 2009
Short summary description HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 1 GB 120 GB HDD Windows XP Home Edition:

HP 2133 Mini-Note PC, 1.6 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, 120 GB, Windows XP Home Edition

Long summary description HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 1 GB 120 GB HDD Windows XP Home Edition:

HP 2133 Mini-Note PC. Product type: Netbook. Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Total storage capacity: 120 GB, Storage media: HDD. Operating system installed: Windows XP Home Edition. Weight: 1.27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.