location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2133 Mini-Note PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU341EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2009
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Silver
  • - 1.6 GHz
  • - 22.6 cm (8.9") 1024 x 600 pixels 5:3
  • - 2 GB DDR2-SDRAM
  • - 1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Linux
More>>>
Short summary description HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver:
This short summary of the HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2133 Mini-Note PC, 1.6 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 2 GB, Linux, Silver

Long summary description HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver:
This is an auto-generated long summary of HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver based on the first three specs of the first five spec groups.

HP 2133 Mini-Note PC. Product type: Netbook. Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Silver. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
Silver
Country of origin
China
Display
Display diagonal *
22.6 cm (8.9")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor frequency *
1.6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
HDD capacity
120 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Audio system
High-definition audio
Number of built-in speakers
1
Built-in microphone
Yes
Network
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Performance
Motherboard chipset
VIA VN896
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Linux
Bundled software
HP Backup & Recovery Manager, Roxio Creator 9, Symantec Norton Internet Security
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
4.5 h
Weight & dimensions
Width
270 mm
Depth
165 mm
Height
33 mm
Weight *
1.2 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 17:05:48
Uk has collected 94 expert reviews for HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Linux Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2013-11-13 17:05:25
The HP Compaq 2133 is a beautiful piece of kit. Pick it up and the cold metallic lid lends it immediate authority, while the screen is not only high-quality but also high-resolution: HP somehow squeezes 1,280 x 768 pixels into its 8.9in diagonal. At de...
Bottom line The hardware is fantastic for the price, the software less so...
83%
itreviews.com
Updated:
2013-11-13 17:05:28
Its such a shame that the Mini Note doesnt capitalize on its chic looks, high resolution display, top-notch sound quality and brilliant near full-size keyboard with a more powerful and efficient processor, but maybe the next upgrade will be in time...
0%
shinyshiny.tv
Updated:
2013-11-13 17:05:29
I was ever so excited to get my hands on the new HP Mininote, which by the looks of it, was touting itself as one of the more grown-up low ccost laptops. Sadly, I was sent the version running Windows Vista, and thats when it all began to unravel...
0%
tracyandmatt.co.uk
Updated:
2013-11-13 17:05:30
The HP 2133 Mini-Note joins a crowded marketplace, which a year ago didn’t exist at all. HP have a lot of catching up to do, but of the “big 2”, HP is the first to market with its own ultra portable laptop. Clove Technology have given us a rather rare...
Bottom line The HP 2133 Mini-Note has taken ultra mobile laptops to the next level. No longer a toy computer – this is a serious laptop, fit for business and personal users alike. The screen and keyboard combination means this CAN be a laptop replacement.The Mi...
0%
T3.com
Updated:
2013-11-13 17:05:32
Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
Good Simply stunning keyboard, Best design of any mini-notebook yet...
Bad Heavier than expected, Screen is poor outdoors, Can be sluggish...
Bottom line Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
100%
alphr.com
Updated:
2013-11-13 17:05:33
Beautifully crafted in silver and gloss black, the HP's Mini-Note 2133 is about as gorgeous as they come. Of all the netbooks, sub notebooks, mini laptops - or whatever you want to call them - it's far and away the best looking of the bunch. But, appea...
Bottom line Beautiful and blessed with a superb keyboard, but Windows Vista brings the Mini-Note 2133 to its knees...
33%
computeractive.co.uk
Updated:
2013-11-13 17:05:33
The success of the Asus Eee PC isn’t in doubt and, with some businesses hoping to kit out their entire workforce with 1kg wonders, HP’s entry into this market is a promising step.The Mininote 2133 looks very attractive and the build quality is good.The...
Good Solid and classy chassis; superb keyboard; great touchpad lock; highresolution screen...
Bad Poor system performance; very poor video playback; relatively heavy...
Bottom line With a better processor and less glossy screen, this would be the ultimate...
60%
smarthouse.com.au
Updated:
2013-11-13 17:05:33
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can’t help but stay connected. We take a look at this small wonder and find out whether this device...
70%
channelnews.com.au
Updated:
2013-11-13 17:05:33
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can?t help but stay connected. We take a look at this small wonder and find out whether this device...
Good Sturdy construction; Large keyboard; Runs on Windows Vista; Various connectivity ports; Form factor; Good native resolution...
Bad Slow processor will cause major slowdowns at times; Battery life is normal for a notebook but not as an ultraportable notebook...
Bottom line A sturdy notebook you can bring along anywhere...
70%
shinyshiny.tv
Updated:
2013-11-13 17:05:34
This is HPs mini-notebook PC, the 2133, which is tipped to rival the likes of the Asus eeePC and various other miniature notebooks. Its really light weight, weighing only 1.27kg so wont be a burden on your shoulder while carting it around. It also ha...
0%
itpro.co.uk
Updated:
2013-11-13 17:05:34
Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
Bottom line Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
67%
expertreviews.co.uk
Updated:
2013-11-13 17:05:34
HPs 2133 Mini-Note is easily the most attractive ultra-portable laptop here, thanks to its rugged, brushed-metal enclosure. The Mini-Note is the only ultra-portable in our round-up with an ExpressCard/54 slot, so you could easily add an expansion c...
60%
goodgearguide.com.au
Updated:
2013-11-13 17:05:35
The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
Good Sturdy, lightweight design; ideal for general PC use such as watching video, listening to music, surfing the Internet and office work...
Bad Performance in multitasking tests and overall tasks slower than the HP 2133 Mini-Note PC (FH441PA) The Final Word The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for e...
Bottom line The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
60%
mobilecomputermag.co.uk
Updated:
2013-11-13 17:05:35
If anyone had asked us to name a laptop manufacturer capable of producing a credible alternative to the Eee PC, the letters “HP” wouldn’t have been the first to trip from our lips. And yet here it is with the 2133 Mini-Note – the first low-cost ultrapo...
Good Gorgeous good looks; excellent screen and keyboard; 120Gb hard disk...
Bad Under-powered processor; poor battery life; horrible touchpad...
Bottom line It could have been great, but a few cut corners make the HP 2133 Mini-Note merely good – and thats just not enough in this market...
67%
goodgearguide.com.au
Updated:
2013-11-13 17:05:35
Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
Good Good performance, ExpressCard slot, 1280x768 resolution, big keys, 160GB hard drive...
Bad Battery life, got noticeably warm after prolonged use, LEDs were distracting The Final Word Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love i...
Bottom line Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
90%
pocket-lint.com
Updated:
2013-11-13 17:05:35
Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
Good Size, build quality...
Bad Trackpad, glossy screen...
Bottom line Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
80%
techradar.com
Updated:
2013-11-13 17:05:36
Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
Good Product Summary Mini-Note 2133 Best Price £346.90 from SuperEtrader.co.uk See more prices Key specs Price at Launch 350 | MPN KX872AA | HDD Capacity (GB) 120 | Installed RAM (GB) | Full spec For...
Bottom line Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
80%
alphr.com
Updated:
2013-11-13 17:05:36
Since its release in the tail end of 2007, Asus' tiny little Eee has won itself plenty of admirers. Tiny, light and inexpensive, for people on the move, it's all the laptop they need. Sling it in a bag, and you'd hardly notice it was there, and yet it'...
Bottom line It's stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
67%
Zdnet.com.au
Updated:
2013-11-13 17:05:40
While the ASUS EeePC and Intels Classmate and Notebook platforms have convinced us that low-cost, low-power laptops can be genuinely useful, we still long for something a little more upscale than the plastic construction of those systems. HPs bold en...
Good Inexpensive, Solid construction, Stylish design belies its budget price, Nearly fullsize keyboard...
Bad Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on new Intel Atom CPUs...
Bottom line Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort, and functionality weve seen in a mini-notebook, making it fast a favourite for on-the-go use.
75%
zdnet.co.uk
Updated:
2013-11-13 17:05:40
Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use.
Good Inexpensive, Solid construction, Stylish design belies the budget price, Nearly fullsize keyboard...
Bad Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on Intels new Atom processors...
Bottom line Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use...
75%
techadvisor.co.uk
Updated:
2013-11-13 17:05:46
HP recently entered the affordable mini-laptop category with its eye-catching 2133 Mini-Note PC. Small, light and affordable is the name of the game in the flourishing market for mini laptops right now. But when HP, one of the worlds biggest compu...
Bottom line Rarely does a notebook leave us so ambivalent – theres a truly great product within the HP Mini-Note 2133 waiting to get out, if only the ergonomics of the mouse buttons and the low processor performance could be addressed. Until then, the HP Mini-N...
70%
theglobeandmail.com
Updated:
2014-03-14 01:30:47
HPs compact Compaq LYNN GREINER Special to Globetechnology.com E-mail Lynn Greiner | Read Bio | Latest Columns June 18, 2008 at 4:02 PM EDT Laptop computer form factors seem to go in cycles. First there were little guys that were easy to carry, but l...
70%
stuff.tv
Updated:
2014-03-14 01:30:47
Video review: More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
Good Nearly full size keyboard. Excellent speakers. High resolution screen...
Bad Terrible battery life. Expensive. Awkward mousepad...
Bottom line More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
80%
tcmagazine.info
Updated:
2013-11-13 17:05:25
It is fairly apparent that each machine has been built for a specific user base, and that they don’t really collide with one another in anything other than high portability. The first conclusion that I would draw from analyzing the four netb...
0%
v3.co.uk
Updated:
2013-11-13 17:05:26
Weighing in at 1.4kg (without power adapter), the HP 2133 Mini-Note is one of the heaviest netbooks weve seen.There are, however, a couple of very good reasons: build quality and the massive six-cell 55WHr battery. It also has Windows Vista installed;...
Good Great keyboard; good screen; robust chassis...
Bad Expensive; slightly disappointing battery life...
Bottom line If you can cope with its size and the high price, this is a solid netbook...
80%
insidehw.com
Updated:
2013-11-13 17:05:26
The appearance of first netbook by Asus, EEE PC, brought to polarization in public opinion. While supporters of netbook concept accentuated mobility and low price, opponents had some other arguments in their favor. First was the fact that work on such...
Bottom line HP 2133 Mini-Note netbook resembles on average warrior in shiny and firm armor. But if we ignore a bit weaker performances, that are not crucial in this class, still stays the problem of too big overheating. If HP integrated Intel Atom platform, this w...
0%
pocketables.com
Updated:
2013-11-13 17:05:28
Note: The reason Im not doing a full review is that I really want to stick to my 7-inch device rule. If you take a look at my past reviews, youll see that aside from the feature-specific pieces I wrote about the Vaio TZ, I havent ever reviewed anyth...
0%
tech2.com
Updated:
2013-11-13 17:05:28
HP has always been different from its competitors. Whether its HPs DV style of laptops with glossy finishes or a weird insistence on packing mid-range laptops with more style than performance, the company has never failed to stand apart. This trend c...
Good Great design, Good keyboard, Decent LCD panel...
Bad Lousy performance, Average battery life, Bad pricing...
Bottom line As I mentioned earlier, the HP Mini-Note is based on the VIA C7M CPU clocked at 1.2 GHZ, and comes with 1GB of RAM and a 120GB HDD. Its graphics are powered by the VIA Chrome 9 chipset. While on paper these look like decent specifications, the real-lif...
50%
ubergizmo.com
Updated:
2013-11-13 17:05:28
HP Mini-note 2133 Review Sep 1, 08 05:04 PM PDT by Hubert Nguyen The HP Mininote 2133 is the nettop that has the best construction quality among those that we tried. The keyboard keys are about as large as those found on a "normal" laptop keyboard, alt...
0%
gadling.com
Updated:
2013-11-13 17:05:30
My review for today is of the HP Mini-note 2133 "Netbook". When I first got my hands on the Mini-note, I had pictured myself writing a review comparing it with the machine that started the whole Netbook "revolution"; the Asus Eee PC. Most of these new...
0%
techwarelabs.com
Updated:
2013-11-13 17:05:30
The HP 2133 is an UMPC (ultra mobile PC) designed to for the professional on the go who wants access to a computer without the associated weight and bulk. MOst people are familiar with the trend towards smaller, faster, and lighter in technology. The...
Bottom line Currently on the market there are several competitive choices in the Ultra portable segment: EeePC (and all the sub models) Acer Aspire One HP 2133 MSI Wind Dell Ultra Portable Lenovo IdeaPad S10 Gigabyte M912 (Sorry not in the USA, What are they thin...
0%
digitalhomethoughts.com
Updated:
2013-11-13 17:05:32
at the end (apparently my YouTube video limit has been raised beyond 10 minutes, but no one told me that until recently), so let me summarize my thoughts here. I think the HP 2133 Mini Note is a great first step for HP, and while it may be a home run i...
0%
techworld.com
Updated:
2013-11-13 17:05:32
HP recently entered the affordable mini-laptop category with its eye-catching 2133 Mini-Note PC. UPDATED: July 29 2008Small, light and affordable is the name of the game in the flourishing market for mini laptops right now.But when HP, one of the worl...
Bottom line Rarely does a notebook leave us so ambivalent – there's a truly great product within the HP Mini-Note 2133 waiting to get out, if only the ergonomics of the mouse buttons and the low processor performance could be addressed. Until then, the HP Mini-No...
0%
notebookcheck.net
Updated:
2013-11-13 17:05:32
During the short test time, the HP Mini-Note convinced by some very interesting features. This small notebook provides everything needed for the daily work in a very small place. The main advantages are a nearly fully-fledged keyboard, a good, but, unf...
Good Elegant design, good workmanship, Good stability of the case, Gigabit LAN, Bluetooth 2.0, Userfriendly input devices, Low noise emissions, Good battery runtime...
Bad Glossy display, Limited reserve capacities...
Bottom line During the short test time, the HP Mini-Note convinced by some very interesting features. This small notebook provides everything needed for the daily work in a very small place. The main advantages are a nearly fully-fledged keyboard, a good, but, unfort...
0%
wired.com
Updated:
2013-11-13 17:05:32
Its been less than a year since Asus first sprinkled its Eee PCs with magical miniaturizing dust, yet these low-cost, diminutive laptops have already taken off like an F/A-18 catapulted from an aircraft carrier. In the past nine months alone, the indu...
Good One of the most comfortable keyboards weve used on any mininotebook. Sleek and solid build makes other minis seems like flimsy toys. Grown up hard drive means youll have 120and 160GBs at your disposal. Beautiful, scratch resistant 8.9inch screen.
Bad Feeble Via processor doesnt do the job - at least with Vista. Tiny trackpad and awkwardly placed left and right buttons makes navigating difficult. RAM Size: 2 GB Clock Rate: 1.2 GHz at time of review, now available at 1.6 GHz Hard Drive Size: 120 and 16...
70%
g4tv.com
Updated:
2013-11-13 17:05:33
Video Review: Today, we get all sweaty over the HP 2133 mini PC that proves its not the size of the computer, its how well it can RAM, in Gadget Pr0n...
79%
gearlive.com
Updated:
2013-11-13 17:05:33
Amidst a flurry of small and seemingly underpowered netbooks, HP has taken a slightly different tact in their release of the surprisingly capable HP Mini-Note device. While its up-to-$850 price tag places it in a significantly different category than...
0%
thelobeandmail.com
Updated:
2013-11-13 17:05:33
HPs compact Compaq LYNN GREINER Special to Globetechnology.com E-mail Lynn Greiner | Read Bio | Latest Columns June 18, 2008 at 4:02 PM EDT Laptop computer form factors seem to go in cycles. First there were little guys that were easy to carry, but l...
70%
Bit-Tech.net
Updated:
2013-11-13 17:05:34
Netbooks are, ironically, becoming quite big business. I say ironically because, just in case you aren't up to scratch on your gee-whiz tech jargon, the netbook is a new category of notebook that sits below traditionally-sized notebooks when it co...
Bottom line The HP 2133 Mini-note Linux Edition is an incredibly good looking piece of kit, but is sadly a classic example of style over substance. Gorgeously designed and stunning to look at, the 2133 Mini-note seems to have it all at first glance. The keyboard i...
70%
Techreport.com
Updated:
2013-11-13 17:05:34
Asus Eee PC has defined the budget subnotebook genre, serving up relatively low-end hardware thats just fast enough in an ultraportable form factor with an affordable price tag. Its a simple formula, really, and one that made the Eee PC an instant h...
Bottom line Im pretty torn over the Mini-Note. There are a lot of things about this little notebook that really turn me off, including its highly reflective screen coating that all but demands running the display at full brightness, which of course shortens batte...
0%
stuff.tv
Updated:
2013-11-13 17:05:34
Video review: More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
Good Nearly full size keyboard. Excellent speakers. High resolution screen...
Bad Terrible battery life. Expensive. Awkward mousepad...
Bottom line More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
80%
Geek.com
Updated:
2013-11-13 17:05:34
HP’s 2133 Mini-Note has been out for a few weeks now and some of the excitement has certainly died down, but even days after its release we knew that this was one of the ultra low-cost PCs (ULCPC) to beat. It was originally intended for...
0%
Laptopmag.com
Updated:
2013-11-13 17:05:35
One of our favorite mini-notebooks receives the Windows XP makeover.
Good Nearly full-size keyboard, Sharp display, Durable design, Good battery life...
Bad Pricey, Awkwardly placed mouse buttons...
Bottom line When we first reviewed the Vista version of the HP 2133 Mini-Note, we praised the system for its excellent keyboard, crisp display, sturdy build, and wealth of connectivity options. Now we’ve gotten our hands on the XP configuration, and although it...
80%
trustedreviews.com
Updated:
2013-11-13 17:05:35
If 2007 was the year that Asus chose to introduce the small and affordable sub-notebook, then 2008 is the year that the concept has really begun to take off. Asus, predictably, has lead the way once again, with its updated Eee PC 900 putting right many of...
Bottom line Were this review based on design and features alone the HP 2133 Mini-Note PC would be walking away with a Recommended Award: that's a fact. It has a superb keyboard and a chassis that's a cut above both the Eee PC and anything we've seen, released or othe...
70%
theonbutton.com
Updated:
2013-11-13 17:05:36
Overall the HP Mini-Note and Asus EEE 900 have strayed away from the original EEE ultra-low-cost concept and are competing with budget laptops but offering limited power. Of course these machines are all about portability but other models due out soon may offer a better balance…...
0%
pdastreet.com
Updated:
2013-11-13 17:05:38
Talk to HP executives, and they'll tell you that the HP 2133 Mini-Note PC introduced today targets the educational market. Ask about its place in the mainstream laptop segment, and they'll tie you to a chair and tell you it's meant for instructional us...
0%
tomsguide.com
Updated:
2013-11-13 17:05:38
The battery life and performance might be underwhelming, and the price isn’t the very lowest you can pay for a UMPC, but what you’re paying for here is a solid combination of features that matter in a portable computer. It has a full set of ports, a v...
0%
wi-fiplanet.com
Updated:
2013-11-13 17:05:40
Talk to HP executives, and theyll tell you that the HP 2133 Mini-Note PC introduced today targets the educational market. Ask about its place in the mainstream laptop segment, and theyll tie you to a chair and tell you its meant for instructional us...
0%
the-gadgeteer.com
Updated:
2013-11-13 17:05:40
I love my 15 inch Macbook Pro when I use it at home on the couch, but my affection wears thin when I travel with it. Carrying it a gear bag slung over my shoulder and having to pull it out at various airport security checks, does get old. Thats why a...
Good Metal body Size Great display, speakers and keyboard...
Bad Runs a bit warm at times...
Bottom line I love my 15 inch Macbook Pro when I use it at home on the couch, but my affection wears thin when I travel with it. Carrying it a gear bag slung over my shoulder and having to pull it out at various airport security checks, does get old. Thats why a...
0%
crn.com
Updated:
2013-11-13 17:05:40
Small. Sleek. Pricey - Or is it? Thats generally the case for small notebooks -- high on portability, but priced at a premium. HP blasts that assumption by introducing the HP 2133 Mini-Note PC, a notebook that is both portable and affordable. While de...
0%
hardwarezone.com.sg
Updated:
2013-11-13 17:05:44
Code-named Galileo, HPs latest project was shrouded in much secrecy, a point of much speculation and debate for online media. We too were not immune to the mystery surrounding the Galileo, which was finally revealed to be the HP 2133 Mini-Note PC, the...
90%
infosyncworld.com
Updated:
2013-11-13 17:05:46
We get an exclusive look at HPs new ultraportable laptop. But please, dont call it a UMPC.
0%
hardwarecentral.com
Updated:
2013-11-13 17:05:46
Will kids in your school district get this years coolest subnotebook before you do? HP says its three-pound, 8.9-inch-screened, adult-sized-keyboarded little laptop is headed for classrooms. But that doesnt mean business travelers -- or shoppers who...
87%
notebookreview.com
Updated:
2013-11-13 17:05:46
Just when you thought youd never find the perfect small form factor notebook for less than $1,000, HP comes to the table with the all new 2133 Mini-Note.
Good The most attractive 8.9inch notebook weve ever seen, Excellent build quality, Great keyboard, ExpressCard slot offers fantastic expansion possibilities, Multiple configuration options...
Bad VIA processor just doesnt perform well, Windows Vista might be too much for the VIA processor and graphics, Strange location for touchpad buttons, Screen is too reflective due to second glossy protective layer, Aluminum and plastic casing gets a littl...
Bottom line The HP 2133 Mini-Note is one of the most impressive subnotebooks weve ever seen. Unfortunately, the amazing design and solid range of features are diminished by a sub-par processor and a price tag that places this notebook dangerously close to far sup...
0%
pcmag.com
Updated:
2013-11-13 17:05:46
It didnt take long for PC makers to realize the gold mine ASUS struck with its Eee PC 4G. The Eee PC is a sleek, 2.2-pound ultraportable that costs less than $400—something the UMPC platform had promised but failed to deliver. Now, manufacturers are...
Good Apple-like design. Comfortable keyboard. Spacious and sexy screen design. ExpressCard slot for 3G. SD slot. More than one USB port. Wide selection of operating systems. 2GB RAM. Wide choice of mass-storage options. Extended batteries available. Very trave...
Bad Runs uncomfortably warm with the 7,200-rpm hard drive. Mouse buttons are awkwardly positioned.
Bottom line The HP Mini-Note is not quite an Eee PC killer, but its a super-sleek ultra-mobile PC that will sell out as quickly as the Eee PC did...
80%
Laptopmag.com
Updated:
2013-11-13 17:05:47
This mini notebook is pricier and heavier than the competition, but its full-size keyboard and flexible configuration options make it a better all-around investment.
Good Nice keyboard, Sharp display, Durable design...
Bad Larger than other mini-notebooks, Pricey...
Bottom line HP enters the suddenly very crowded low-cost mini notebook space with its HP 2133 Mini-Note PC, and it trumps the competition in a few key areas.First, despite its compact dimensions, this 3.2-pound laptop sports a full-size keyboard, which makes it ea...
80%
maximumpc.com
Updated:
2013-11-13 17:05:48
Explosive performer it is not, but the price is right and this little laptop makes a sweet, portable web browsing rig. At Maximum PC, our main concern is speed—we like to call it pure PC power. But, as much as we love the massive power available in a d...
0%
computershopper.com
Updated:
2013-11-13 17:05:48
HP is no stranger to small notebooks: The company pioneered the ultraportable market with its 2.9-pound Omnibook back in the early 1990s. Since then, its focus has been on more-traditional consumer and business systems—that is, until Asus su...
Good Extremely compact; lightweight; solid construction; comfortable keyboard; sharp screen; full suite of ports...
Bad Slow processor; onscreen text can be hard to read; no optical drive; costs more than other budget ultraportables...
Bottom line The HP 2133 Mini-Note is a dream machine when size, weight, and price are more important than a laptops performance...
84%