Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27444637 data-sheets &
29018 brands
– register (free)
Laptops
HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium
HP Compaq 6830s Notebook PC Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP FU324EA
XML doc
Icecat LIVE: JS for HP FU324EA
Icecat Live DOC
JSON product data for HP FU324EA
JSON DOC
CSV product data for HP FU324EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
Compaq 6830s Notebook PC
Product code:
FU324EA
GTIN (EAN/UPC):
0884420854388
Category:
Laptops
Icecat Product ID:
1947973
Data-sheet quality:
created/standardized by Icecat
Product views:
77303
Info modified on:
27 Mar 2026, 11:40:59
End of life date:
01 Nov 2009
HP FU324EA (Icecat)
Embed the product datasheet into your content
XML product data for HP FU324EA
XML doc
Icecat LIVE: JS for HP FU324EA
Icecat Live DOC
JSON product data for HP FU324EA
JSON DOC
CSV product data for HP FU324EA
CSV DOC
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE