HP logo

HP Compaq 6830s Notebook PC Intel® Core™2 Duo T6570 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90469
Info modified on:
22 Jan 2025, 05:19:08
Short summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo T6570 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP Compaq 6830s Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description HP Compaq 6830s Notebook PC Intel® Core™2 Duo T6570 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Business:

HP Compaq 6830s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Business. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.