location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6735b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU307EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420619178 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2010
Product end of life date
Bullet Points HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Turion X2 RM-72 2.1 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 3 GB 1 x 1 + 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - AMD Radeon HD 3200
  • - Ethernet LAN Bluetooth
  • - 4.3 h
  • - Windows Vista Business 32-bit
Warranty: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business :
The long product name of HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Turion X2 Dual-Core Mobile RM-72 (2.1GHz, 1MB L2), 15.4" 1280 x 800 WXGA, 1 x 1024 MB + 1 x 2048MB DDR2, 250GB 5400 rpm, LightScribe DVD+/-RW SuperMulti DL, ATI Radeon HD 3200, Broadcom 802.11a/b/g/n, Bluetooth, camera, Windows Vista Business 32-bit
More>>>
HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business:
The official description of HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Challenge the Status Quo. Based on AMD Business Class solutions and featuring HP Mobile Broadband, the HP Compaq 6735b Notebook PC offers you extensive connectivity and enhanced security at an exceptional price.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Desktop-like view with a smart new design: with a 15.4-inch diagonal widescreen display you choose between a high-resolution, an anti-glare or an HP BrightView display, all with a starting weight of only 2.7 kg and 33.6 mm thin.

- Operating System: Genuine Windows Vista® Business 32-bit, Genuine Windows Vista® Home Basic, Genuine Windows Vista® downgrade to Genuine Windows® XP Professional, FreeDOS

- AMD Business Class solutions: choose the processor that is right for you: an AMD Turion™ X2 Ultra Dual-Core processor, an AMD Turion™ X2 Dual-Core processor, an AMD Athlon™ X2 Dual-Core processor or an AMD Sempron™ processor.

- Enjoy wireless in more places: whether you’re across the street or across the country, optional HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth® technologies allow you to conveniently stay connected in more places.

- Upgrade Bay with Dual HDD Support: easily replace your optical with an optional secondary hard drive or upgrade to the next-generation optical drive.

Short summary description HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business:
This short summary of the HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6735b, AMD Turion X2, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business:
This is an auto-generated long summary of HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 6735b. Processor family: AMD Turion X2, Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor family *
AMD Turion X2
Processor model *
RM-72
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
1
Performance
Motherboard chipset
AMD M780G
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Battery life (max)
4.3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
356 mm
Depth
265 mm
Height (front)
3.3 cm
Weight *
2.7 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wireless option type
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:58:58
Uk has collected 3 expert reviews for HP Compaq 6735b AMD Turion X2 RM-72 39.1 cm (15.4") 3 GB 250 GB AMD Radeon HD 3200 Windows Vista Business and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2014-05-30 01:58:58
With the Compaq 6735b laptop, HP is looking to target those after an affordable work notebook that also want basic consumer features to keep themselves entertained. To a certain extent theyve succeeded, and the machine could have been a good all-round...
Good Good features, Decent 3D performance, Good connectivity...
Bad Overall performance, Average screen...
70%
Laptopmag.com
Updated:
2014-05-30 01:58:58
It doesn‘t have the looks or performance of the company’s current golden-haired EliteBook, but business buyers get much of the same security and durability for about half the price.
Good Low price, Full drive encryption, Extra security utilities, Active hard drive protection...
Bad Below-average performance, Bland design, Webcam costs extra...
Bottom line How much can you really expect from an $829 business notebook? If you’re talking about the HP Compaq 6735b, more than you think. HP has packed a wealth of features ideal for small-business users into this budget platform. The only giveaway that the...
70%