HP logo

HP Compaq dc7900 CMT Intel® Core™2 Quad Q9400 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62769
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7900 CMT Intel® Core™2 Quad Q9400 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC:

HP Compaq dc7900 CMT, 2.66 GHz, Intel® Core™2 Quad, 2 GB, 500 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 CMT Intel® Core™2 Quad Q9400 2 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business Mini Tower PC:

HP Compaq dc7900 CMT. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Mini Tower. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.