HP logo

HP Compaq dc7900 Convertible Minitower PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296561
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7900 Convertible Minitower PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Convertible Minitower PC, 3.16 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 Convertible Minitower PC Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Convertible Minitower PC. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.