HP logo

HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125457
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
21 Aug 2010
Short summary description HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black:

HP Compaq dc7900, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black:

HP Compaq dc7900. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.