HP logo

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171291
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business:

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR), 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3650 Windows Vista Business:

HP Compaq dc7900 Convertible Minitower PC (ENERGY STAR). Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows Vista Business. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.