HP logo

HP 2133 Mini-Note PC VIA C7-M 22.6 cm (8.9") 2 GB DDR2-SDRAM 160 GB Chrome9 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23584
Info modified on:
28 Jan 2025, 10:57:09
Short summary description HP 2133 Mini-Note PC VIA C7-M 22.6 cm (8.9") 2 GB DDR2-SDRAM 160 GB Chrome9 Windows Vista Business:

HP 2133 Mini-Note PC, VIA C7-M, 1.6 GHz, 22.6 cm (8.9"), 1280 x 768 pixels, 2 GB, 160 GB

Long summary description HP 2133 Mini-Note PC VIA C7-M 22.6 cm (8.9") 2 GB DDR2-SDRAM 160 GB Chrome9 Windows Vista Business:

HP 2133 Mini-Note PC. Processor family: VIA C7-M, Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Chrome9. Operating system installed: Windows Vista Business. Weight: 1.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.