HP logo

HP Pavilion Elite m9351.nl Desktop PC Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600 GS Windows Vista Home Premium Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite m9351.nl Desktop PC Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600 GS Windows Vista Home Premium Tower:

HP Pavilion Elite m9351.nl Desktop PC, 2.4 GHz, Intel® Core™2 Quad, Q6600, 4 GB, 1 TB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9351.nl Desktop PC Intel® Core™2 Quad Q6600 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600 GS Windows Vista Home Premium Tower:

HP Pavilion Elite m9351.nl Desktop PC. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9600 GS. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.