HP logo

HP Compaq 6535b ZM-82 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20921
Info modified on:
25 Jan 2025, 22:25:47
Short summary description HP Compaq 6535b ZM-82 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:

HP Compaq 6535b, 2.2 GHz, 35.8 cm (14.1"), 2 GB, DDR2-SDRAM, 250 GB, Windows Vista Business

Long summary description HP Compaq 6535b ZM-82 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:

HP Compaq 6535b. Processor model: ZM-82, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.