location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6530b Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6530b Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ234AW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2009
Product end of life date
brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Services offers limited 3-year and 1-year standard parts and labor warranty, pick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limited warranty on primary battery. On-site service and warranty upgrades are also available.
Long product name HP Compaq 6530b Notebook PC :
The long product name of HP Compaq 6530b Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 6530b Notebook PC
More>>>
HP Compaq 6530b Notebook PC:
The official description of HP Compaq 6530b Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business Travelers Companion. This 14.1-inch form-factor is our smaller version of the new HP Compaq 6730b Notebook PC. Weighing-in 0.5 lb lighter, it still packs the same great balance of Intel Core2Duo processor technology, HP Mobile Broadband and HP BIOS security features to be your next indispensible and trusted travelling companion.

Short summary description HP Compaq 6530b Notebook PC:
This short summary of the HP Compaq 6530b Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6530b Notebook PC

Long summary description HP Compaq 6530b Notebook PC:
This is an auto-generated long summary of HP Compaq 6530b Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 6530b Notebook PC

14.1-inch diagonal widescreen display:

Choose between a high-resolution, an anti-glare or an HP BrightView display, all with a starting weight of only 5.3 lb/2.41 kg and 1.28 in/32.6 mm thin.

Operating System:

Genuine Windows Vista® Business 32
Genuine Windows Vista® Home Basic
Genuine Windows Vista® Business with downgrade to Windows® XP Professional custom installed
FreeDOS

Intel® Core™2 Duo processors:

With an Intel® Core™2 Duo processor, experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility.

Technical details
Display type
TFT
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:30:54
Uk has collected 8 expert reviews for HP Compaq 6530b Notebook PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-03-29 01:30:54
If youre in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list. The HP Compaq 6530b is a solid, standard-issue all-purpose laptop that houses a thoughtfully arranged software bundle that...
Bottom line The HP Compaq 6530b makes a pretty strong case for itself as a useful business box. The laptop has some speed where it counts, and doesnt cost an exorbitant amount of money. Its display is still a bit of a downer, but we suppose something was going t...
80%
techworld.com
Updated:
2014-03-29 01:30:54
If you're in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list.The HP Compaq 6530b is a solid, standard-issue all-purpose laptop that houses a thoughtfully arranged software bundle that wil...
Bottom line The HP Compaq 6530b makes a pretty strong case for itself as a useful business box. The laptop has some speed where it counts, and doesn't cost an exorbitant amount of money. Its display is still a bit of a downer, but we suppose something was going t...
0%
pcworld.com_techhive.com
Updated:
2014-03-29 01:30:54
If youre in the market for an affordable portable work system, the HP Compaq 6530b might deserve a place on your short list. This solid, standard-issue all-purpose laptop sells for $1195 and houses a thoughtfully arranged software bundle that will qui...
Good Great software suite, Smart options for presentations...
Bad Really dim display...
79%