HP Pavilion dv5-1120ed Entertainment Notebook PC, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB, Windows Vista Home Premium
HP Pavilion dv5-1120ed Entertainment Notebook PC. Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Weight: 2.65 kg