HP logo

HP Pavilion dv9920ed Intel® Core™2 Duo T5750 Laptop 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32639
Info modified on:
23 Jan 2025, 18:13:10
Short summary description HP Pavilion dv9920ed Intel® Core™2 Duo T5750 Laptop 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver:

HP Pavilion dv9920ed, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description HP Pavilion dv9920ed Intel® Core™2 Duo T5750 Laptop 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Windows Vista Home Premium Silver:

HP Pavilion dv9920ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.