HP logo

HP w2216v 21.6 inch Widescreen LCD Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253044
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP w2216v 21.6 inch Widescreen LCD Monitor:

HP w2216v 21.6 inch Widescreen LCD Monitor, 54.9 cm (21.6"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description HP w2216v 21.6 inch Widescreen LCD Monitor:

HP w2216v 21.6 inch Widescreen LCD Monitor. Display diagonal: 54.9 cm (21.6"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.