HP logo

HP EliteBook 6930p Notebook PC Intel® Core™2 Duo T9400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109507
Info modified on:
22 Jan 2025, 05:24:39
Short summary description HP EliteBook 6930p Notebook PC Intel® Core™2 Duo T9400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business:

HP EliteBook 6930p Notebook PC, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description HP EliteBook 6930p Notebook PC Intel® Core™2 Duo T9400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business:

HP EliteBook 6930p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.