HP logo

HP L2245wg 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117086
Info modified on:
22 Aug 2022, 16:25:51
End of life date:
21 Aug 2010
Short summary description HP L2245wg 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP L2245wg 22-inch Widescreen LCD Monitor, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description HP L2245wg 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP L2245wg 22-inch Widescreen LCD Monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.