HP logo

HP TouchSmart IQ816 Intel® Core™2 Duo 64.8 cm (25.5") 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151439
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP TouchSmart IQ816 Intel® Core™2 Duo 64.8 cm (25.5") 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black:

HP TouchSmart IQ816, 64.8 cm (25.5"), Intel® Core™2 Duo, 4 GB, 750 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ816 Intel® Core™2 Duo 64.8 cm (25.5") 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black:

HP TouchSmart IQ816. Display diagonal: 64.8 cm (25.5"). Processor family: Intel® Core™2 Duo, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows Vista Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.