HP logo

HP Pavilion a6551.nl Desktop PC Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Premium

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73447
Info modified on:
07 Oct 2024, 16:44:11
Short summary description HP Pavilion a6551.nl Desktop PC Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Premium:

HP Pavilion a6551.nl Desktop PC, 2.4 GHz, Intel® Core™2 Quad, Q6600, 3 GB, 640 GB, Windows Vista Home Premium

Long summary description HP Pavilion a6551.nl Desktop PC Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Premium:

HP Pavilion a6551.nl Desktop PC. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9500 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.