HP logo

HP Pavilion a6540.nl Desktop PC Intel® Core™2 Duo E7200 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83715
Info modified on:
07 Oct 2024, 16:44:10
Short summary description HP Pavilion a6540.nl Desktop PC Intel® Core™2 Duo E7200 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium:

HP Pavilion a6540.nl Desktop PC, 2.53 GHz, Intel® Core™2 Duo, E7200, 3 GB, 640 GB, Windows Vista Home Premium

Long summary description HP Pavilion a6540.nl Desktop PC Intel® Core™2 Duo E7200 3 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium:

HP Pavilion a6540.nl Desktop PC. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.