location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
530 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH526AA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - Intel® GMA 950
  • - Windows Vista Home Basic
Long product name HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic :
The long product name of HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 530, Intel Celeron M 530 (1.73GHz, 1MB L2, 533MHz), 15.4" WXGA BrightView (1280 x 800), 1024MB, 120GB SATA (5400 rpm), DVD-RW, WLAN 802.11b/g, Windows Vista Home Basic
More>>>
HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:
The official description of HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Who says you can’t have it all? Get the essential elements that add to your productivity, not your budget. The HP 530 Notebook PC offers low-cost computing without compromising mobility.

Features

Operating Systems

- Genuine Windows Vista® Business 32
- Genuine Windows Vista® Home Basic 32

Broad perspective

- Need more of a desktop-like view? Then the 15.4-inch diagonal XGA display has got you covered. Plus HP's BrightView technology makes viewing more vivid and clear for a better mobile computing experience - even outside in the sunlight! DVDs and streaming media appear more vivid and color-enhanced.

Productivity on the move

- Equipped with Intel Core Duo or Celeron M Processors and up to 120-GB hard drive, this notebook features all the tools you need to carry out your business tasks quickly and efficiently. Weighing 6.0 lbs and only 1.26 in. thin, this notebook allows you to take your office everywhere you go, in style.

Stay connected

- Connect to the Internet and e-mail wherever you spend most of your time—whether you are at home, the office, or in public areas equipped with Wi-Fi access such as airports, hotels, and coffee shops.

Storage options

- Data transfer and storage is easy with the integrated optical drive. Choose from models with a DVD/CD-RW combo drive that allows you to watch DVD movies and record to CD-RW media, or a DVD±RW drive that lets you make your own DVDs.

Short summary description HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:
This short summary of the HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

HP 530 Notebook PC, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:
This is an auto-generated long summary of HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic based on the first three specs of the first five spec groups.

HP 530 Notebook PC. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Memory upgrade
2 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
Conexant CX20468
Number of built-in speakers
1
Audio included
Conexant CX20549 audio, headphone jack, microphone jack
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
2 USB 2.0 ports, VGA, headphone, microphone, power connector, RJ-11, RJ-45
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Basic
Bundled software
Preloaded software: Adobe Acrobat Reader, HP Backup and Recovery Manager, HP Help and Support Center, Roxio Creator Basic 9, Synaptics Touchpad Driver, Symantec Norton Internet Security 2007 with complimentary 60-day live update, InterVideo WinDVD - DVD Player
Battery
Number of battery cells
4
Security
Security management description
Drive Lock, Kensington Lock slot
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
358 mm
Depth
257 mm
Height
36 mm
Weight *
2.7 kg
Hard drive
Storage drive type
120 GB 5400 rpm SATA
Video
Video card features
Intel Graphics Media Accelerator 950
Other features
Manageability features
Intel Centrino Pro processor technology capable on select models
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Display
LCD
Power requirements
External 65W AC adapter, HP Fast Charge Technology 4-cell (32 WHr) Lithium-Ion
Battery type
4-cell (32WHr) Lithium-Ion
Power management
4-cell (32 WHr) Lithium-Ion battery
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
FreeDOS, Genuine Windows Vista Home Basic
Size (imperial)
35.8 cm (14.1")
Wireless option type
Yes
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards
Protection tools
HP Drivelock, Configuration Control Hardware, Memory Change Alert, Ownership Tag, Setup Password, Power-On Password, Kensington Lock Slot
Weight (imperial)
6.0 lb
Multimedia
Conexant CX20549; Integrated speaker; Stereo headphone/line out; Microphone in
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 08:27:38
Uk has collected 4 expert reviews for HP 530 Notebook PC Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
insidehw.com
Updated:
2013-11-10 08:27:38
This HP notebook is not new. To be honest it is more than one year old model. So why are we talking about this “old” model? Well there is one good reason: price tag (430€)! This is one of the cheapest models (or maybe THE cheapest) that we found so far...
0%