HP logo

HP v210w 16GB USB flash drive USB Type-A 2.0 Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59330
Info modified on:
04 Apr 2025, 11:02:51
Short summary description HP v210w 16GB USB flash drive USB Type-A 2.0 Stainless steel:

HP v210w 16GB, 16 GB, USB Type-A, 2.0, 25 MB/s, Capless, Stainless steel

Long summary description HP v210w 16GB USB flash drive USB Type-A 2.0 Stainless steel:

HP v210w 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 8 MB/s. Form factor: Capless. Weight: 6.2 g. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.