HP logo

HP iPAQ Glisten-AT&T handheld mobile computer 6.35 cm (2.5") 240 x 320 pixels Touchscreen 132 g Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40203
Info modified on:
11 Mar 2021, 12:12:13
Short summary description HP iPAQ Glisten-AT&T handheld mobile computer 6.35 cm (2.5") 240 x 320 pixels Touchscreen 132 g Black:

HP iPAQ Glisten-AT&T, 6.35 cm (2.5"), 240 x 320 pixels, AMOLED, 0.256 GB, 0.512 GB, SDRAM

Long summary description HP iPAQ Glisten-AT&T handheld mobile computer 6.35 cm (2.5") 240 x 320 pixels Touchscreen 132 g Black:

HP iPAQ Glisten-AT&T. Display diagonal: 6.35 cm (2.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.512 GB. Processor frequency: 0.533 GHz. Operating system installed: Windows Mobile 6.5. Keyboard layout: QWERTY

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.