HP logo

HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99592
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Jun 2011
Short summary description HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g:

HP iPAQ 214 Enterprise Handheld, 10.2 cm (4"), 640 x 480 pixels, TFT, Touch Screen and Stylus, 0.128 GB, SDIO and CF card slots - for memory expansion

Long summary description HP iPAQ 214 Enterprise Handheld handheld mobile computer 10.2 cm (4") 640 x 480 pixels 190 g:

HP iPAQ 214 Enterprise Handheld. Display diagonal: 10.2 cm (4"), Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB. Processor frequency: 0.624 GHz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.