location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA992AA#ABH
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 320 x 240 pixels
  • - 0.128 GB
  • - 0.52 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 0.3 MP
  • - Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1590 mAh
Warranty: standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
Long product name HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g :
The long product name of HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The iPAQ 600 Business Navigator is a 3G mobile phone with GPS navigation. With high-speed wireless access [p1],[p2],[p3],[p4] and the ability to run enterprise applications, it allows you to move your business forward turn-by-turn.
More>>>
HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g:
The official description of HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your business has to keep running when you are on the go. This two in-one 3G technology mobile phone with GPS navigation and personal organiser helps you run your business single handedly.

Short summary description HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g:
This short summary of the HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional, 7.11 cm (2.8"), 320 x 240 pixels, 65536 colours, 0.128 GB, 0.256 GB, 256 MB

Long summary description HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g:
This is an auto-generated long summary of HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g based on the first three specs of the first five spec groups.

HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.52 GHz

Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
320 x 240 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.128 GB
Flash memory *
0.256 GB
ROM capacity
256 MB
Processor
Processor frequency *
0.52 GHz
Built-in processor
Marvell PXA270
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
1280 x 1024 pixels
Zoom capability
4x
Audio
Built-in microphone
Yes
Speakers
Mono
Performance
RFID reader *
No
Performance
Barcode reader *
No
Phone function *
Yes
Software
Bundled software
HP iPAQ Mobile Broadband Connect, HP VoiceReply, Voice Commander, MMS Composer, Bluetooth Manager, Certificate Enroller, HP Photosmart Mobile, HP Help and Support, HP QuickStart Tour, HP Enterprise Mobility Agent
Power
Power supply type
AC
Battery capacity *
1590 mAh
Battery type
Removable/rechargeable 1590 mAh Lithium-polymer
Battery technology
Lithium Polymer (LiPo)
Talk time
4 h
Standby time
250 h
Weight & dimensions
Weight *
145 g
Width
60.3 mm
Depth
17.5 mm
Height
117 mm
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
90
Wireless LAN features
Wireless technology
IEEE 802.11b/g
Technical details
ROM type
Flash ROM
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 03:51:52
Uk has collected 13 expert reviews for HP iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 145 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
knowyourmobile.com
Updated:
2014-12-31 03:51:50
Scanning over a phone’s dimensions won’t always tell the full tale of its physical presence. The HP 614c is a case in point. Its millimetre count may not sound all that imposing but, in the flesh, it’s quite a dumpy thing, especially considering it spo...
Good Useful touch sensitive scroll wheel on keypad, Decent list of connectivity options, Largebuttoned keypad will be a boon for some...
Bad Large and not exactly stylish, Inconveniently placed SD card slot, No 3.5mm headphone jack...
Bottom line W...
40%
itreviews.com
Updated:
2014-12-31 03:51:52
The iPAQ 614/614c is a chunky candybar-style smartphone, but the trade-off is a large screen and big number pad. The Smart Touch Wheel is not the greatest idea in the world, but there are good points, most notably HPs Voice Reply e-mail system. Hewle...
0%
zdnet.co.uk
Updated:
2014-12-31 03:51:52
The iPAQ 614c Business Navigator is a good multi-function handheld, with an impressive range of features and a large screen. However, some users may be put off by its size.
Good Quadband GSM with GPRS/EDGE and 3G/HSDPA, Bluetooth and WiFi, GPS receiver with Assisted GPS, Large 2.8in. screen...
Bad Smart Touch Wheel is not the most ergonomic navigation/selection system, Bulky, No frontfacing camera for twoway video calls...
Bottom line The iPAQ 614c Business Navigator is a good multi-function handheld, with an impressive range of features and a large screen. However, some users may be put off by its size...
73%
pocket-lint.com
Updated:
2014-12-31 03:51:52
One for giants with big pockets only...
Good HSDPA, GPS, Wi-Fi, Speed, 3 megapixel camera...
Bad Design, "Smart Touch Wheel" only half works, size, no QWERTY keyboard...
Bottom line One for giants with big pockets only...
70%
mobilechoiceuk.com
Updated:
2014-12-31 03:51:52
HP has crammed in the features, so this device has a lot going for it. Related links Juice Pack extends iPhone handset battery life Samsungs water powered mobile phones Others to consider Samsung F210 Nokia E60...
Good The large screen is a real boon.
Bad You will need a fairly large pocket to carry this smartphone around.Look and Feel...
Bottom line HP has crammed in the features, so this device has a lot going for it.
80%
phonearena.com
Updated:
2014-12-31 03:51:52
The American corporation Hewlett-Packard is famous for producing personal and mobile computers, as well as all peripheral electronics. That’s not all though, because even mobile phones are included in their product line, mainly targeting business users...
Good Various navigation solutions, It’s fast...
Bad The incoming sound quality is unsatisfactory, No case included in the package, The speakerphone is unusable...
Bottom line The new HP iPAQ 614 is a combines everything a businessperson needs. It is very fast, and since it offers a few navigation solutions, you are able to choose the one that fits you best. Unfortunately, its speakerphone is unusable and the sound quality d...
95%
trustedreviews.com
Updated:
2014-12-31 03:51:52
Prada phones, phones studded with diamonds and fashion phones are a regular sight in the moody, glass-fronted emporia of the average high street. Yet this kind of glamour rarely casts its golden glow on the world of smartphones. The iPhone was a rare bri...
Bottom line The 614c is certainly a well-endowed handset. It's not the first to squeeze so much into a pocket-sized chassis, but there are a few notable features, such as A-GPS, 7.2Mbps HSDPA and a very fast processor. Only the non-VGA screen could possibly be said t...
60%
Brand Image Product code Product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)