HP logo

HP iPAQ rx5720 Travel Companion handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87845
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP iPAQ rx5720 Travel Companion handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:

HP iPAQ rx5720 Travel Companion, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Touch-sensitive display for stylus and fingertip, 65536 colours, 0.064 GB

Long summary description HP iPAQ rx5720 Travel Companion handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:

HP iPAQ rx5720 Travel Companion. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 1 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.