HP logo

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62812
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
29 Feb 2008
Short summary description HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g:

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0.256 GB

Long summary description HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 164.4 g:

HP iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB. Processor frequency: 0.52 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.