HP logo

HP iPAQ rz1710 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 120 g

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126220
Info modified on:
18 Oct 2019, 18:17:35
Short summary description HP iPAQ rz1710 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 120 g:

HP iPAQ rz1710 Pocket PC, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Touch Screen & Stylus, 65536 colours, 0.064 GB

Long summary description HP iPAQ rz1710 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 120 g:

HP iPAQ rz1710 Pocket PC. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.2 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.