HP FA235A, Battery, HP iPAQ h63xx, Silver, Lithium-Ion (Li-Ion), 1800 mAh, 3.7 V
HP FA235A. Product type: Battery, Compatible products: HP iPAQ h63xx, Product colour: Silver. Number of batteries included: 1 pc(s), Number of products included: 1 pc(s)