HP logo

HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74142
Info modified on:
14 Jun 2024, 15:55:59
End of life date:
16 Apr 2021
Short summary description HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:

HP Designjet Impresora multifunción de 36 pulgadas T830, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, URF, Black, Cyan, Magenta, Yellow, 82 pph, CIS

Long summary description HP Designjet Impresora multifunción de 36 pulgadas T830 large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm:

HP Designjet Impresora multifunción de 36 pulgadas T830. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF, URF. Scan technology: CIS. Maximum print size: 914 x 1897 mm, ISO A-series sizes (A0...A9): A0, Maximum roll diameter: 10 cm. USB connector: USB Type-A. Internal memory: 1024 MB

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.