location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UltraBook 31,75 cm (12.5") Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraBook 31,75 cm (12.5") Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7Z98AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953681507 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:59:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Bullet Points HP UltraBook 31,75 cm (12.5") Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 31.8 cm (12.5") Black, Grey
  • - Fabric
  • - 230 g
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod.
Long product name HP UltraBook 31,75 cm (12.5") Sleeve :
The long product name of HP UltraBook 31,75 cm (12.5") Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraBook 12.5-inch Sleeve
More>>>
HP UltraBook 31,75 cm (12.5") Sleeve:
The official description of HP UltraBook 31,75 cm (12.5") Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pack your Ultrabook™ to go with an HP Ultrabook Sleeve, a stylish, durable, and compact sleeve case designed to help protect your notebook and maintain its sleek profile.

Features

- Help protect your Ultrabook™ with a padded and soft-lined interior that doesn’t add extra bulk or weight. Present a polished, professional appearance in and out of the office with this solid black case with gray plaid accents.
- Carry under your arm or use the handle to carry by hand. Simply unzip the side of the sleeve for quick access to your Ultrabook™. Keep your essentials handy with the exterior zip pocket.
- Get the reassurance of a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
- Ultrabook is a trademark of Intel Corporation in the U.S. and other countries.

Short summary description HP UltraBook 31,75 cm (12.5") Sleeve:
This short summary of the HP UltraBook 31,75 cm (12.5") Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP UltraBook 31,75 cm (12.5") Sleeve, Sleeve case, 31.8 cm (12.5"), 230 g

Long summary description HP UltraBook 31,75 cm (12.5") Sleeve:
This is an auto-generated long summary of HP UltraBook 31,75 cm (12.5") Sleeve based on the first three specs of the first five spec groups.

HP UltraBook 31,75 cm (12.5") Sleeve. Case type: Sleeve case, Maximum screen size: 31.8 cm (12.5"). Weight: 230 g

Features
Maximum screen size *
31.8 cm (12.5")
Case type *
Sleeve case
Material *
Fabric
Product main colour *
Black, Grey
Country of origin
China
Features
HP segment
Business
Weight & dimensions
Width
330 mm
Depth
30 mm
Height
232 mm
Weight
230 g
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)