HP logo

HP USB External DVDRW Drive

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
532392
Info modified on:
14 Jun 2024, 15:53:39
Short summary description HP USB External DVDRW Drive:

HP USB External DVDRW Drive, Black, Tray, Desktop/Laptop, DVD Super Multi DL, USB 2.0, CD, DVD

Long summary description HP USB External DVDRW Drive:

HP USB External DVDRW Drive. Product colour: Black, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD write speed: 24x, CD rewrite speed: 24x. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard,.... Width: 144 mm, Depth: 137.5 mm, Height: 14 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.