location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 935XL Office Value Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935XL Office Value Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6U78AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182953235 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:53:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 935XL Office Value Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 935XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Depend on Original HP 935XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - HP 935 ink cartridges work with: HP OfficeJet 6820; HP OfficeJet Pro 6230, 6830
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Expect the best for your business with cartridges that help you stand out. Print vivid colour documents that dry fast, resist water, and last for decades, using Original HP pigment ink cartridges.[2]
  • - Count on a better value for frequent printing with Original HP high-yield individual ink cartridges[3] that provide a lower cost per page than colour lasers.[2]
  • - Replenish your Original HP Ink Cartridges quickly and easily. Confidently choose a cartridge that fits your needs. Order cartridges quickly with HP SureSupply Express.[4] And enjoy free, easy recycling through HP Planet Partners.[5]
  • - Ideal for producing professional-quality colour business documents you can count on – for less cost per page than color lasers.[1]
  • - What's in the box: 3 ink cartridges: cyan, magenta, yellow; 50 sheets of HP All-in-One Printing Paper/A4; 25 sheets of HP Professional Matt Inkjet Paper/A4
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 935XL Office Value Pack :
The long product name of HP 935XL Office Value Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

935XL Office Value Pack
More>>>
HP 935XL Office Value Pack:
The official description of HP 935XL Office Value Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small businesses that need to consistently print professional-quality, durable[1] colour business documents at a lower cost per page than colour lasers[2], using high-yield cartridges that are easy to reorder, install and recycle.[3]
Original HP ink cartridges are formulated to consistently produce professional-quality colour documents at a great value. Count on durable[1] prints from cartridges specially designed to work with your HP printer.

Short summary description HP 935XL Office Value Pack:
This short summary of the HP 935XL Office Value Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 935XL Office Value Pack, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), 825 pages

Long summary description HP 935XL Office Value Pack:
This is an auto-generated long summary of HP 935XL Office Value Pack based on the first three specs of the first five spec groups.

HP 935XL Office Value Pack. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 825 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 6230, 6830, 6830c
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Colour ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
F6U78AE
HP segment
Home, Home office
Weight & dimensions
Width
222 mm
Depth
34 mm
Height
310 mm
Weight
88 g
Package width
222 mm
Package depth
34 mm
Package height
310 mm
Package weight
810 g
Logistics data
Products per pallet
270 pc(s)
Master (outer) cases per pallet
27 pc(s)
Products per master (outer) case
10 pc(s)
Other features
Media sheets per package
75 sheets
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 935XL Office Value Pack:
Disclaimer

[1]Fade resistance based on paper industry predictions for acid-free papers and Original HP inks; colourant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909. Water resistance based on HP internal testing, using paper with the ColorLok® logo.
[2]Colour printing cost-per-page claim compares the majority of multi-pass colour laser AiOs.
[3]Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners program. For more information, visit www/hp.com/recycle.
[4]Based on HP 934XL High Yield Black Original Ink Cartridge and HP 935XL High Yield Color Original Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-yield cartridges not included; please purchase separately. Value compared with estimated street price and page yield of standard-yield HP 934/935 ink cartridges. Actual pricing may vary.
[5]Program features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply. Not compatible with Windows® 2000.