HP logo

HP EliteBook Folio 1040 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28629
Info modified on:
01 Feb 2025, 05:47:18
Short summary description HP EliteBook Folio 1040 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G2, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description HP EliteBook Folio 1040 G2 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.