HP logo

HP ProBook 430 G2 Base Model Notebook PC Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95119
Info modified on:
22 Jan 2025, 05:04:19
Short summary description HP ProBook 430 G2 Base Model Notebook PC Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 430 G2 Base Model Notebook PC, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 430 G2 Base Model Notebook PC Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP ProBook 430 G2 Base Model Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.