HP logo

HP EliteBook 820 G2 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237804
Info modified on:
13 Jun 2025, 17:19:55
Short summary description HP EliteBook 820 G2 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD Windows 7 Professional Black, Silver:

HP EliteBook 820 G2, Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 1.03 TB

Long summary description HP EliteBook 820 G2 Intel® Core™ i7 i7-5600U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD Windows 7 Professional Black, Silver:

HP EliteBook 820 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.