HP logo

HP DeskJet Ink Advantage 3635 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225859
Info modified on:
09 May 2024, 15:11:02
Short summary description HP DeskJet Ink Advantage 3635 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP DeskJet Ink Advantage 3635, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description HP DeskJet Ink Advantage 3635 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP DeskJet Ink Advantage 3635. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.