location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-e100ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5B81EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD A4 A4-1250 1 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB HDD
  • - AMD Radeon HD 8210
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 36 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This short summary of the HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TouchSmart 11-e100ed, AMD A4, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion TouchSmart 11-e100ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1250, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-1250
Processor cores
2
Processor threads
2
Processor frequency *
1 GHz
Processor cache
1 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8210
On-board graphics card memory
3.887 GB
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
36 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
290 mm
Depth
216 mm
Height
22.3 mm
Weight *
1.5 kg
Packaging data
Package width
435 mm
Package depth
80 mm
Package height
260 mm
Package weight
2.4 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 06:48:57
Uk has collected 7 expert reviews for HP Pavilion TouchSmart 11-e100ed AMD A4 A4-1250 Laptop 29.5 cm (11.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2013-12-11 06:48:57
Scores The HP Pavilion TouchSmart 11 e030sa reminds us a little of the netbooks of yesteryear - small, running a grown-up version of Windows, good battery life - but not much in the way of power. But this little tike also happens to be packing a quad-core...
Good Brilliant touch screen, Good battery life, Full version of Windows 8, Quite portable, Excellent connectivity...
Bad Very poor overall performance, Screen quality isn't great, Keyboard can be slightly tricky to use, Heavy, considering its small size...
Bottom line The HP Pavilion TouchSmart 11 would make a good buy for students on a tight budget, but not so good for business users needing more power. If we were making the decisions at HP, we would have left the touch capabilities out and spent the money on either...
50%
techadvisor.co.uk
Updated:
2013-12-11 06:48:57
HP's Pavilion 11 Touchsmart is an 11.6in notebook (some call it a 'sub-notebook') that runs an AMD A6 accelerated processing unit (APU), 4GB of RAM, and a 500GB hard drive . It's a small and highly portable laptop of 1.5kg, and it's also cheap. We think o...
Bottom line HP's Pavilion 11 Touchsmart is a good model to consider if you're after a laptop that's small, yet well featured. It's not overly fast, but it has enough grunt for basic Web, communications, and multimedia tasks.Tags:LaptopsBest prices todayRetailer Price...
70%
goodgearguide.com.au
Updated:
2013-12-11 06:48:57
HP's Pavilion 11 Touchsmart is an 11.6in notebook (some call it a 'sub-notebook') that runs an AMD A6 accelerated processing unit (APU), 4GB of RAM, and a 500GB hard drive. It's a small and highly portable laptop of 1.5kg, and it's also cheap. We think of...
Good Small and easy to carry every day, Above-average graphics performance, Good array of ports...
Bad Sometimes felt a little sluggish, Keyboard is cramped...
Bottom line HP's Pavilion 11 Touchsmart is a good model to consider if you're after a laptop that's small, yet well featured. It's not overly fast, but it has enough grunt for basic Web, communications, and multimedia tasks...
75%
expertreviews.co.uk
Updated:
2014-01-07 01:02:03
Ultra-cheap laptops are nothing new, but few are as beautifully designed as the HP Pavilion Touchsmart 11-e030sa and have ten point touchscreens for just over £300. Its brushed metallic finish and smart looks are immediately appealing and make it look a l...
Bottom line This touchscreen laptop is beautifully designed, but its slow processor and temperamental touchpad hold it back...
60%
techradar.com/au/
Updated:
2014-04-13 02:13:39
The HP Pavilion TouchSmart 11 e030sa reminds us a little of the netbooks of yesteryear - small, running a grown-up version of Windows, good battery life - but not much in the way of power.But this little tike also happens to be packing a quad-core AMD pro...
Good Brilliant touch screen, Good battery life, Full version of Windows 8, Quite portable, Excellent connectivity...
Bad Very poor overall performance, Screen quality isn't great, Keyboard can be slightly tricky to use, Heavy, considering its small size...
Bottom line We're in a bit of a quandary with this review. While the HP Pavilion TouchSmart 11 has plenty of nice features going for it, such as the great touch capabilities and strong battery life, not to mention the amazing price tag, which make it perfect for port...
50%
gadgetspeak.com
Updated:
2014-08-16 01:53:10
In this mode you can make full use of the screen's touch capability. However I found it rather uncomfortable holding the device due to the presence of the keyboard on the underside of the unit. To get round this problem I tended to place a book or somethi...
60%
digitalversus.com
Updated:
2014-08-27 02:13:25
The Pavilion x360 is a small 11.6" hybrid from HP. It's in direct competition with the Acer Switch 10 and the Lenovo Miix 2, adopting a similar configuration with mobile processor and different usage modes (laptop, tent, tablet...). It stands out thanks t...
Good Connectivity, Weight, Doesn't overheat or make noise...
Bad Terrible screen, CPU/GPU lack power, Very average battery life, Audio could be improved...
Bottom line The HP Pavilion x360 was a real let down, mainly because of an appalling screen and a battery life much lower than average. It's still a well-made product with good connectivity, but these positives just weren't enough to lift its final score...
40%
winniekepala.com
Updated:
2016-12-14 17:19:08
This device is a loan review unit from AMD Malaysia*From back in the day when netbooks were a craze, I've always been a fan of the 11″ laptop screen size. This screen size is still a good choice for those who enjoys the portability for a notebook to carr...
Bottom line For the price of RM 1,299 this HP Pavilion Touchsmart 11 Notebook is indeed a good buy. Simply the fact that it comes with a 10 point finger multi touch support is a big plus point alone.A great budget laptop on Windows 8...
0%
tech-boom.com
Updated:
2016-12-22 08:03:52
Fashion, as well as technologies that do not stop for a second, so the producers had to seriously think about and “cover” their devices. HP has this year launched a wonderful netbook, which has a new design, but at the same time carries all brand elements...
0%
notebookcheck.net
Updated:
2013-12-11 06:48:57
We will use the competitors, Lenovo IdeaPad S210 Touch 20257 and Acer Aspire V5-122P-61454G50NSS , for comparison in our test. These models belong to the same price category as our test model...
Good High quality workmanship, Very long battery life, Integrated SD card reader, Premium service extends warranty by one year, The cable and plug are very robust...
Bad Hard-to-access USB ports, Modest brightness, Limited performance...
Bottom line The HP Pavilion TouchSmart 11The TouchSmart 11 has decent program performance and works very quietly. The notebook is not power-hungry and thus offers quite long run times. In the test, the two competitors could not keep up in terms of battery life. Furth...
82%
computershopper.com
Updated:
2013-12-11 06:48:57
Design & Features Touch-screen-equipped Windows 8 laptops have been engaged in a limbo contest for some time now. Prices keep going lower and lower, with the bar currently set right around the $400 mark—which is where you'll find HP's Pavilion TouchSm...
Good Good touch screen and touch pad, Decent battery life, Respectable sound, Low price...
Bad Sluggish performance, Heavy for its small size, Low screen quality...
Bottom line This 11.6-inch laptop won't break the bank at $399 or thereabouts, and offers the full Windows 8 experience with a responsive touch screen and comfortable keyboard. But slow performance and a dim screen hold it back...
50%
techworld.com
Updated:
2014-01-19 01:57:51
HP's Pavilion 11 Touchsmart is an 11.6in notebook (some call it a 'sub-notebook') that runs an AMD A6 accelerated processing unit (APU), 4GB of RAM, and a 500GB hard drive. It's a small and highly portable laptop of 1.5kg, and it's also cheap. We think of...
Bottom line HP's Pavilion 11 Touchsmart is a good model to consider if you're after a laptop that's small, yet well featured. It's not overly fast, but it has enough grunt for basic Web, communications, and multimedia tasks...
0%
mashable.com
Updated:
2014-02-05 01:12:52
With the school season afloat and far too many enjoying the blessings of financial aid, living at home or starting their own ramen-only records, buying a computer isn't exactly at the top of the priority list for incoming students. The MacBook Air isn't c...
Good Surprisingly decent build for such an inexpensive machine, Long seven-hour battery life, Starts at $400...
Bad Pay more for the faster CPU because the base model is slow, Screen is rough to touch and has bad viewing angles, For the same price, a one- or two-year-old laptop has way more power (but not the battery life)...
Bottom line With the school season afloat and far too many enjoying the blessings of financial aid, living at home or starting their own ramen-only records, buying a computer isn't exactly at the top of the priority list for incoming students. The MacBook Air isn't c...
0%
notebookcheck.net
Updated:
2014-04-13 02:13:39
The first Windows tablets with docking keyboard lacked in speed due to their Atom drive and were not able to provide us with an unadulterated Windows workflow. However the successor is on the fast track. Due to its negative image of the brand Atom, the Ba...
Good Respectable runtimes, Useful input devices, Interfaces, Good performance for mainstream applications, Bright, vivid IPS TFT, Silent, mostly cool...
Bad High weight, Plastic look, No gaming performance...
Bottom line HP Pavilion 11-h000sg (E9N52EA) very good IPS display but extremely poor camerasHP's Pavilion 11-h000sg gets a lot right, but cannot convince entirely. The display (IPS, high luminance, lowest color deviation) is without a doubt one of the best in its pri...
75%