HP logo

HP t620 PLUS Flexible Thin Client

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149360
Info modified on:
31 May 2025, 10:55:45
End of life date:
30 Apr 2017
Short summary description HP t620 PLUS Flexible Thin Client:

HP t620 PLUS Flexible Thin Client, 2 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-420CA, 2 MB, 4 GB

Long summary description HP t620 PLUS Flexible Thin Client:

HP t620 PLUS Flexible Thin Client. Processor frequency: 2 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 8400E. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.