HP logo

HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107165
Info modified on:
19 Feb 2024, 19:04:52
Short summary description HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:

HP ProDisplay P17A, 43.2 cm (17"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description HP ProDisplay P17A computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:

HP ProDisplay P17A. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.