HP logo

HP Slate 10 HD 3500la Marvell 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54558
Info modified on:
25 Jul 2023, 10:13:33
Short summary description HP Slate 10 HD 3500la Marvell 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP Slate 10 HD 3500la, 25.4 cm (10"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description HP Slate 10 HD 3500la Marvell 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP Slate 10 HD 3500la. Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Marvell, Processor model: PXA986. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 630 g. Operating system installed: Android. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.