HP logo

HP Slim Professional Top Load Case

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
564533
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Jul 2020
Warranty:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Slim Professional Top Load Case:

HP Slim Ultrabook Professional Top Load Case

HP Slim Professional Top Load Case:




Short summary description HP Slim Professional Top Load Case:

HP Slim Professional Top Load Case, Briefcase, 39.6 cm (15.6"), 650 g

Long summary description HP Slim Professional Top Load Case:

HP Slim Professional Top Load Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"). Weight: 650 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.