HP logo

HP Slim Ultrabook Messenger 39.6 cm (15.6") Messenger case Black, Grey

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Slim Ultrabook Messenger 39.6 cm (15.6") Messenger case Black, Grey:

HP Slim Ultrabook Messenger, Messenger case, 39.6 cm (15.6"), Shoulder strap, 730 g

Long summary description HP Slim Ultrabook Messenger 39.6 cm (15.6") Messenger case Black, Grey:

HP Slim Ultrabook Messenger. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 730 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.