HP logo

HP Pavilion x2 13-p120ca AMD A6 A6-1450 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67390
Info modified on:
22 Jan 2025, 06:06:43
Short summary description HP Pavilion x2 13-p120ca AMD A6 A6-1450 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Graphite:

HP Pavilion x2 13-p120ca, AMD A6, 1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP Pavilion x2 13-p120ca AMD A6 A6-1450 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Graphite:

HP Pavilion x2 13-p120ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8.1. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.